SN74HC594D Part Information
Details for SN74HC594D by Texas Instruments
Semiconductors - ICs > Logic > Shift Registers

Part Description
The SNx4HC594 devices contain an 8-bit serial-in, parallel-out shift register that feeds an 8-bit D-type storage register. Separate clocks and direct overriding clear (RCLR, SRCLR) inputs are provided on both the shift and storage registers. A serial (QH’) output is provided for cascading purposes. Both the shift register (SRCLK) and storage (RCLK) clocks are positive edge triggered. clocks are connected together, the shift always is one count pulse ahead of the register. register If both register storage The parallel (QA − QH) outputs have high-current capability. QH’ is a standard output.
Part Downloads

Part Features
- 8-Bit Serial-In, Parallel-Out Shift Registers With Storage
- High-Current Outputs Can Drive up to 15 LSTTL Loads
- Independent Clocks for Both Shift and
- Independent Direct Overriding Clears on Shift and Storage Registers
- Low Input Current of 1 u00b5A Maximum
- Low Power Consumption, 80-u00b5A Maximum ICC
- Typical tpd = 15 ns
- Wide Operating Voltage Range of 2 V to 6 V
- u00b16-mA Output Drive at 5 V
Part Specifications
Logic Family / Base Number | 74HC594 |
Shift Register Function | Serial to Parallel |
No. of Elements | 1 Element |
No. of Bits Per Element | 8bit |
Logic Case Style | SOIC |
No. of Pins | 16Pins |
Product Range | - |
Alternative Part Descriptions
- 8-Bit Shift Register SN74HC594D | RS Components
- 8 BIT SIPO SHIFT REGISTER, SOIC-16; Logic Family / Base Number:74HC594; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes | Newark Electronics
- Shift Register Single 8-Bit Serial to Serial/Parallel 16-Pin SOIC Tube | Avnet America
- IC: digital; 8bit,shift register; SMD; SO16; Series: HC | Transfer Multisort Elektronik
- 8Bit Shift Reg/Outp Reg SO16 | Schukat Electronic
- 8-Bit Shift Registers With Output Registers | Texas Instruments
- [Texas Instruments] SN74HC594D | Distrelec
- Texas Instruments SN74HC594D 8-Kademeli Shift Register (Kaydırmalı Kaydedici), Seri - Seri/Paralel, 2 → 6 V | RS Components TR
- Shift Register 8-bit SN74HC594D | RS Components IT