SN74HC590ADW Part Information
Details for SN74HC590ADW by Texas Instruments
Semiconductors - ICs > Logic > Counters
Part Downloads


Part Specifications
Logic Family / Base Number | 74HC590 |
Counter Type | Binary |
Clock Frequency | 40MHz |
Count Maximum | 255 |
Logic Case Style | SOIC |
No. of Pins | 16Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
Logic IC Family | 74HC |
Logic IC Base Number | 74590, 74590 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Count Max | 256 |
Logic Function Number | 74590 |
Logic IC Function | 8-Bit Binary Counter with 3-State Output Registers |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 2V to 6V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- Counter/Register Single 8-Bit Binary UP | RS Components
- 8-Bit Binary Counters With 3-State Output Registers | Texas Instruments
- [Texas Instruments] SN74HC590ADW | Distrelec
Viewing Distributors for SN74HC590ADW
Loading...
Loading Results for SN74HC590ADW