Status: | Unknown |
---|---|
Series: | SN54HC573A |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.85
|
18,699
in stock
|
Buy Now | |
Schukat Electronic
from US$0.44
|
4,600
in stock
|
Buy Now | |
Texas Instruments
from US$0.31
|
2,744
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.41
|
1,446
in stock
|
Buy Now | |
Newark Electronics
from US$0.94
|
1,166
in stock
|
Buy Now | |
element14
from US$0.54
|
1,166
in stock
|
Buy Now | |
Farnell
from US$0.57
|
1,166
in stock
|
Buy Now | |
Micros
from US$0.41
|
700
in stock
|
Buy Now |
Logic Family / Base Number | 74HC573 |
---|---|
Latch Type | D Type Transparent |
IC Output Type | Tri State Non Inverted |
Propagation Delay | 21ns |
Output Current | 7.8mA |
Logic Case Style | DIP |
No. of Pins | 20Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
No. of Bits | 8bit |
Logic IC Family | 74HC |
Logic IC Base Number | 74573, 74573 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | SN54HC573A |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74 |
IC Generic Number | 74HC573 |
Logic Function Number | 74573 |
Logic IC Function | Octal D-Type Flip-Flop |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 2V to 6V |
Octal transparent D latch,SN74HC573AN | RS |
Octal Latch 3-State DIP20 | Schukat Electronic |
Octal Transparent D-Type Latches With 3-State Outputs | Texas Instruments |
IC: digital | Transfer Multisort Elektronik |
D-Type Latch, 74Hc573, Dip20, 6V | Newark Electronics |
D-TYPE LATCH, 74HC573, DIP20, 6V | element14 |
Octal Transparent D-Type Latch w/ 3-State Outputs | Micros |
Where can I find additional details, specifications and documents for a SN74HC573AN?
Additional datasheets, footprints and schematics for SN74HC573AN are listed on our Part Details page. You can also find images and similar parts to SN74HC573AN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74HC573AN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74HC573AN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74HC573AN fall under?
The SN74HC573AN is listed under Semiconductors - ICs > Logic > Latches.
Can I view similar or alternative parts?
You can view similar parts to SN74HC573AN when available in the Latches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74HC573AN you can contact the distributor directly for product support, shipping queries etc.
Is the SN74HC573AN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74HC573AN have stock available?
Authorised distributors including RS, Schukat Electronic, Texas Instruments, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for SN74HC573AN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74HC573AN often in real-time on the comparison pages.
What if I can't find stock of SN74HC573AN?
You can fill out our help required form which you can use to request a quote for SN74HC573AN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.