Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | 74HC541 |
---|---|
Logic Device Type | Buffer / Line Driver Non Inverting |
Logic Case Style | TSSOP |
No. of Pins | 20Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
Logic IC Family | 74HC |
Logic IC Base Number | 74541, 74541 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74 |
IC Generic Number | 74HC541 |
Logic Function Number | 74541 |
Logic IC Function | Octal Buffer/Line Driver (3-State) |
Operating Temperature Range | -40°C to +85°C |
Output Current | 7.8mA |
Output Current Max | 7.8mA |
Supply Voltage Range | 2V to 6V |
IC: digital | Transfer Multisort Elektronik |
Octal Buffer And Line Driver Rohs Compliant: Yes |TEXAS INSTRUMENTS SN74HC541PW. | Newark Electronics |
Where can I find additional details, specifications and documents for a SN74HC541PW .?
Additional datasheets, footprints and schematics for SN74HC541PW . are listed on our Part Details page. You can also find images and similar parts to SN74HC541PW . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74HC541PW . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74HC541PW . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74HC541PW . fall under?
The SN74HC541PW . is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to SN74HC541PW . when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74HC541PW . you can contact the distributor directly for product support, shipping queries etc.
Is the SN74HC541PW . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74HC541PW . have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for SN74HC541PW ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74HC541PW . often in real-time on the comparison pages.
What if I can't find stock of SN74HC541PW .?
You can fill out our help required form which you can use to request a quote for SN74HC541PW . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.