SN74HC4060D . Logic by Texas Instruments

IC SM LOGIC 74HC BINARY COUNTER

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.88

Distributor Stock
Logo for Newark
Newark
from US$1.36
No stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.88
566
in stock
Buy Now
Logo for element14
element14
from US$1.46
-
Buy Now

Specifications

Logic Family / Base Number 74HC4060
Counter Type Binary
Clock Frequency 25MHz
Count Maximum 16383
Logic Case Style SOIC
No. of Pins 16Pins
Supply Voltage Min 2V
Supply Voltage Max 6V
Logic IC Family 74HC
Logic IC Base Number 744060, 744060
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Count Max 14
Logic Function Number 744060
Logic IC Function 14-Stage Asynchronous Binary Counter and Oscillator
Operating Temperature Range -40°C to +85°C
Supply Voltage Range 2V to 6V
Termination Type Surface Mount Device

Alternative Descriptions

IC: digital | Transfer Multisort Elektronik
Ic, Sm, Logic, 74Hc, Binary Counter | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74HC4060D .?

Additional datasheets, footprints and schematics for SN74HC4060D . are listed on our Part Details page. You can also find images and similar parts to SN74HC4060D . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74HC4060D . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74HC4060D . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74HC4060D . fall under?

The SN74HC4060D . is listed under Semiconductors - ICs > Logic > Counters.

Can I view similar or alternative parts?

You can view similar parts to SN74HC4060D . when available in the Counters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74HC4060D . you can contact the distributor directly for product support, shipping queries etc.

Is the SN74HC4060D . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74HC4060D . have stock available?

Authorised distributors including Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for SN74HC4060D ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74HC4060D . often in real-time on the comparison pages.

What if I can't find stock of SN74HC4060D .?

You can fill out our help required form which you can use to request a quote for SN74HC4060D . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay