Logic Family / Base Number | 74HC377 |
---|---|
Flip-Flop Type | D |
Propagation Delay | 12ns |
Frequency | 23MHz |
Output Current | 5.2mA |
Logic Case Style | DIP |
No. of Pins | 20Pins |
Trigger Type | Positive Edge |
IC Output Type | Non Inverted |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
Logic IC Family | 74HC |
Logic IC Base Number | 74377, 743774 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74 |
Device Marking | 74HC377 |
Logic Function Number | 74377 |
Logic IC Function | Octal D-Type Flip-Flop |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage | 7V |
Supply Voltage Range | 2V to 6V |
Termination Type | Through Hole |
Octal D-Type Flip-Flops With Clock Enable | Texas Instruments |
Flip Flop D-Type Bus Interface Pos-Edge 1-Element 20-Pin PDIP | Component Sense |
IC, FLIP-FLOP, D TYPE OCTAL, PDIP20 | element14 |
Ic, Flip-Flop, D Type Octal, Pdip20 | Newark Electronics |
DIP 20P 20PCS/TUBE | Component Electronics |
IC: digital | Transfer Multisort Elektronik |
Flip Flop D-Type Bus Interface Pos-Edge 1-Element 20-Pin PDIP Tube | Holdelec |
Where can I find additional details, specifications and documents for a SN74HC377N .?
Additional datasheets, footprints and schematics for SN74HC377N . are listed on our Part Details page. You can also find images and similar parts to SN74HC377N . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74HC377N . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74HC377N . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74HC377N . fall under?
The SN74HC377N . is listed under Semiconductors - ICs > Logic > Flip Flops.
Can I view similar or alternative parts?
You can view similar parts to SN74HC377N . when available in the Flip Flops range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74HC377N . you can contact the distributor directly for product support, shipping queries etc.
Is the SN74HC377N . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74HC377N . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for SN74HC377N ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74HC377N . often in real-time on the comparison pages.
What if I can't find stock of SN74HC377N .?
You can fill out our help required form which you can use to request a quote for SN74HC377N . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.