Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | 74HC377 |
---|---|
Flip-Flop Type | D |
Propagation Delay | 12ns |
Frequency | 64MHz |
Output Current | 5.2mA |
Logic Case Style | SOIC |
No. of Pins | 20Pins |
Trigger Type | Positive Edge |
IC Output Type | Non Inverted |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
Logic IC Family | 74HC |
Logic IC Base Number | 74377, 74377 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74 |
IC Generic Number | 74HC377 |
Logic Function Number | 74377 |
Logic IC Function | Octal D-Type Flip-Flop With Clock Enable |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage | 5V |
Supply Voltage Range | 2V to 6V |
Flip Flop D-Type, SN74HC377DW | RS |
Ic, Dtype Flipflop, Smd, 74Hc377 | Newark Electronics |
Where can I find additional details, specifications and documents for a SN74HC377DW .?
Additional datasheets, footprints and schematics for SN74HC377DW . are listed on our Part Details page. You can also find images and similar parts to SN74HC377DW . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74HC377DW . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74HC377DW . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74HC377DW . fall under?
The SN74HC377DW . is listed under Semiconductors - ICs > Logic > Flip Flops.
Can I view similar or alternative parts?
You can view similar parts to SN74HC377DW . when available in the Flip Flops range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74HC377DW . you can contact the distributor directly for product support, shipping queries etc.
Is the SN74HC377DW . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74HC377DW . have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for SN74HC377DW ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74HC377DW . often in real-time on the comparison pages.
What if I can't find stock of SN74HC377DW .?
You can fill out our help required form which you can use to request a quote for SN74HC377DW . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.