Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.70
|
No stock
|
Buy Now | |
Texas Instruments
from US$0.47
|
7,040
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.64
|
3,118
in stock
|
Buy Now | |
Micros
from US$0.29
|
900
in stock
|
Buy Now | |
Rapid Electronics
from US$0.29
|
734
in stock
|
Buy Now | |
Chip One Stop
from US$0.68
|
495
in stock
|
Buy Now | |
Newark Electronics
from US$1.41
|
-
|
Buy Now | |
element14
from US$0.70
|
-
|
Buy Now |
Logic Family / Base Number | 74HC374 |
---|---|
Flip-Flop Type | D |
Propagation Delay | 19ns |
Frequency | 70MHz |
Output Current | 7.8mA |
Logic Case Style | DIP |
No. of Pins | 20Pins |
Trigger Type | Positive Edge |
IC Output Type | Tri State Non Inverted |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
Logic IC Family | 74HC |
Logic IC Base Number | 74374, 74 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74 |
IC Generic Number | 74HC374 |
Logic Function Number | 74374 |
Logic IC Function | Octal Edge-Triggered D-Type Flip-Flop (3-State) |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage | 5V |
Supply Voltage Range | 2V to 6V |
Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs | Texas Instruments |
IC: digital | Transfer Multisort Elektronik |
Octal Positive-Edge-Triggered D-Type Flip-Flop w/ 3-State Outputs | Micros |
Texas Instruments SN74HC374N Tri-State Octal D-Type Flip Flop | Rapid Electronics |
Ic, Dtype Flipflop,20Dip,74Hc374 | Newark Electronics |
IC, DTYPE FLIPFLOP,20DIP,74HC374 | element14 |
Where can I find additional details, specifications and documents for a SN74HC374N?
Additional datasheets, footprints and schematics for SN74HC374N are listed on our Part Details page. You can also find images and similar parts to SN74HC374N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74HC374N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74HC374N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74HC374N fall under?
The SN74HC374N is listed under Semiconductors - ICs > Logic > Flip Flops.
Can I view similar or alternative parts?
You can view similar parts to SN74HC374N when available in the Flip Flops range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74HC374N you can contact the distributor directly for product support, shipping queries etc.
Is the SN74HC374N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74HC374N have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Micros, Rapid Electronics and Chip One Stop have stock available or on a lead time for SN74HC374N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74HC374N often in real-time on the comparison pages.
What if I can't find stock of SN74HC374N?
You can fill out our help required form which you can use to request a quote for SN74HC374N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.