Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | 74HC373 |
---|---|
Latch Type | D Type Transparent |
IC Output Type | Tri State |
Propagation Delay | 43ns |
Output Current | - |
Logic Case Style | SOIC |
No. of Pins | 20Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
No. of Bits | 8bit |
Logic IC Family | 74HC |
Logic IC Base Number | 74373 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Octal Transparent D-Type Latches With 3-State Outputs | Texas Instruments |
D-Type Transparent Latch, Octal, Soic20 | Newark Electronics |
Where can I find additional details, specifications and documents for a SN74HC373DWR .?
Additional datasheets, footprints and schematics for SN74HC373DWR . are listed on our Part Details page. You can also find images and similar parts to SN74HC373DWR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74HC373DWR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74HC373DWR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74HC373DWR . fall under?
The SN74HC373DWR . is listed under Semiconductors - ICs > Logic > Latches.
Can I view similar or alternative parts?
You can view similar parts to SN74HC373DWR . when available in the Latches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74HC373DWR . you can contact the distributor directly for product support, shipping queries etc.
Is the SN74HC373DWR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74HC373DWR . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics and element14 have stock available or on a lead time for SN74HC373DWR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74HC373DWR . often in real-time on the comparison pages.
What if I can't find stock of SN74HC373DWR .?
You can fill out our help required form which you can use to request a quote for SN74HC373DWR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.