Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.60
|
No stock
|
Buy Now | |
Texas Instruments
from US$0.43
|
21,427
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.39
|
258
in stock
|
Buy Now | |
Newark Electronics
from US$1.28
|
2
in stock
|
Buy Now | |
element14
from US$1.31
|
2
in stock
|
Buy Now | |
Farnell
from US$1.41
|
2
in stock
|
Buy Now |
Logic Family / Base Number | 74HC367 |
---|---|
Logic Device Type | Buffer Non Inverting |
Logic Case Style | DIP |
No. of Pins | 16Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
Logic IC Family | 74HC |
Logic IC Base Number | 74367, 74367 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Logic Function Number | 74367 |
Logic IC Function | Hex Buffer / Line Driver with 3-State Outputs |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 2V to 6V |
Termination Type | Through Hole |
6-ch, 2-V to 6-V buffers with 3-state outputs | Texas Instruments |
IC: digital | Transfer Multisort Elektronik |
Logic, Buff/Dvr Tri-St Hex, 16Dip | Newark Electronics |
LOGIC, BUFF/DVR TRI-ST HEX, 16DIP | element14 |
3 state non inverting buffer,SN74HC367N | RS |
Where can I find additional details, specifications and documents for a SN74HC367N .?
Additional datasheets, footprints and schematics for SN74HC367N . are listed on our Part Details page. You can also find images and similar parts to SN74HC367N . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74HC367N . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74HC367N . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74HC367N . fall under?
The SN74HC367N . is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to SN74HC367N . when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74HC367N . you can contact the distributor directly for product support, shipping queries etc.
Is the SN74HC367N . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74HC367N . have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for SN74HC367N ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74HC367N . often in real-time on the comparison pages.
What if I can't find stock of SN74HC367N .?
You can fill out our help required form which you can use to request a quote for SN74HC367N . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.