Status: | Unknown |
---|---|
Series: | SNx4HC32 Series |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.55
|
8,461
in stock
|
Buy Now | |
Texas Instruments
from US$0.17
|
50,475
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.23
|
1,197
in stock
|
Buy Now | |
Micros
from US$0.22
|
925
in stock
|
Buy Now | |
Jameco Electronics
from US$0.39
|
809
in stock
|
Buy Now | |
Schukat Electronic
from US$0.28
|
800
in stock
|
Buy Now | |
Rapid Electronics
from US$0.32
|
450
in stock
|
Buy Now | |
Distrelec
from US$0.31
|
162
in stock
|
Buy Now | |
Newark Electronics
from US$0.59
|
52
in stock
|
Buy Now | |
element14
from US$0.24
|
52
in stock
|
Buy Now | |
Farnell
from US$0.24
|
52
in stock
|
Buy Now |
Logic Family / Base Number | 74HC32 |
---|---|
Logic Type | OR |
Output Current | 5.2mA |
No. of Inputs | 2 |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
Logic Case Style | DIP |
No. of Pins | 14Pins |
Logic IC Family | 74HC |
Logic IC Base Number | 7432, 7432 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | SNx4HC32 Series |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74 |
IC Generic Number | 74HC32 |
Logic Function Number | 7432 |
Logic IC Function | Quadruple 2-Input Positive-OR Gate |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage | 5V |
Supply Voltage Range | 2V to 6V |
4-ch 2-input 2-V to 6-V 5.2 mA drive strength OR gate | Texas Instruments |
Quad 2i/p OR gate,SN74HC32N DIP14 2.6V | RS |
IC: digital | Transfer Multisort Elektronik |
Quad 2-Input OR Gate | Micros |
Major Brands 74HC32 QUAD 2-INPUT POSITIVE OR GATE DIP-14 20 pcs | Jameco Electronics |
Quad 2Inp OR Gate DIP14 | Schukat Electronic |
TI SN74HC32N Quad 2-input OR Gate DIL | Rapid Electronics |
Texas Instruments Quad OR Gate 74HC 25ns PDIP-14 | Distrelec |
Ic, Quad 2-Input Or, 74Hc32, Dip14 | Newark Electronics |
IC, QUAD 2-INPUT OR, 74HC32, DIP14 | element14 |
Where can I find additional details, specifications and documents for a SN74HC32N?
Additional datasheets, footprints and schematics for SN74HC32N are listed on our Part Details page. You can also find images and similar parts to SN74HC32N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74HC32N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74HC32N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74HC32N fall under?
The SN74HC32N is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to SN74HC32N when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74HC32N you can contact the distributor directly for product support, shipping queries etc.
Is the SN74HC32N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74HC32N have stock available?
Authorised distributors including Texas Instruments, RS, Transfer Multisort Elektronik, Micros and Jameco Electronics have stock available or on a lead time for SN74HC32N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74HC32N often in real-time on the comparison pages.
What if I can't find stock of SN74HC32N?
You can fill out our help required form which you can use to request a quote for SN74HC32N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.