SN74HC245N Part Information
Details for SN74HC245N by Texas Instruments
Semiconductors - ICs>Logic>Buffers Transceivers & Line Drivers
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 0.6930 |
10 | 0.6060 |
100 | 0.4310 |
500 | 0.3670 |
1000 | 0.2940 |
Stock Information
Details
Part Features
- High-Current 3-State Outputs Drive Bus Lines Directly or Up to 15 LSTTL Loads
- Low Input Current of 1 u03bcA Max
- Low Power Consumption, 80-u03bcA Max ICC
- On Products Compliant to MIL-PRF-38535,
- Typical tpd = 12 ns
- Wide Operating Voltage Range of 2 V to 6 V
- u00b16-mA Output Drive at 5 V
Part Specifications
Logic Family / Base Number | 74HC245 |
Logic Device Type | Transceiver Non Inverting |
Logic Case Style | DIP |
No. of Pins | 20Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
Logic IC Family | 74HC |
Logic IC Base Number | 74245, 74245 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74245 |
Input Level | 4.2V |
Logic Function Number | 74245 |
Logic IC Function | Octal Bus Transceiver with 3-State Output |
Logic Type | Bus Transceiver |
No. of Channels | 8Channels |
Operating Temperature Range | -40°C to +85°C |
Output Current | 7.8mA |
Output Current Max | 7.8mA |
Supply Voltage Range | 2V to 6V |
Termination Type | Through Hole |
Alternative Part Descriptions
- NON INVERTING BUS TRANSCEIVER DIP-20; Logic Family / Base Number:74HC245; Logic Device Type:Transceiver, Non Inverting; Logic Case Style:DIP; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74HC RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a SN74HC245N?
Additional datasheets, footprints and schematics for SN74HC245N are listed in our Part Details tab. You can also find the SN74HC245N image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74HC245N in the Pricing & Inventory tab next to part details. You can view SN74HC245N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74HC245N fall under?
The SN74HC245N is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to SN74HC245N when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74HC245N you can contact the distributor directly for product support, shipping queries etc.
Is the SN74HC245N RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for SN74HC245N have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SN74HC245N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74HC245N often in real-time on the comparison pages.
What if I can't find stock of SN74HC245N?
You can fill out our help required form which you can use to request a quote for SN74HC245N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.