Status: | Unknown |
---|---|
Series: | SNx4HC244 Family |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.37
|
760
in stock
|
Buy Now | |
Texas Instruments
from US$0.26
|
70,954
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.43
|
847
in stock
|
Buy Now | |
Chip One Stop
from US$0.44
|
150
in stock
|
Buy Now | |
Newark Electronics
from US$0.77
|
-
|
Buy Now | |
element14
from US$0.61
|
-
|
Buy Now | |
Farnell
from US$0.65
|
-
|
Buy Now |
Logic Family / Base Number | 74HC244 |
---|---|
Logic Device Type | Buffer Non Inverting |
Logic Case Style | DIP |
No. of Pins | 20Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
Logic IC Family | 74HC |
Logic IC Base Number | 74244, 74244 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | SNx4HC244 Family |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74 |
IC Generic Number | 74HC244 |
Logic Function Number | 74244 |
Logic IC Function | Octal Buffer / Line Driver 3-State |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage | 5V |
Supply Voltage Range | 2V to 6V |
8-ch, 2-V to 6-V buffers with 3-state outputs | Texas Instruments |
IC: digital | Transfer Multisort Elektronik |
Octal buffer/linedriver,SN74HC244N 20pcs | RS |
Ic, Buffer, Line Driver, 74Hc244 | Newark Electronics |
IC, BUFFER, LINE DRIVER, 74HC244 | element14 |
Where can I find additional details, specifications and documents for a SN74HC244N?
Additional datasheets, footprints and schematics for SN74HC244N are listed on our Part Details page. You can also find images and similar parts to SN74HC244N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74HC244N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74HC244N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74HC244N fall under?
The SN74HC244N is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to SN74HC244N when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74HC244N you can contact the distributor directly for product support, shipping queries etc.
Is the SN74HC244N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74HC244N have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, RS, Chip One Stop and Newark Electronics have stock available or on a lead time for SN74HC244N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74HC244N often in real-time on the comparison pages.
What if I can't find stock of SN74HC244N?
You can fill out our help required form which you can use to request a quote for SN74HC244N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.