SN74HC241PWR Logic by Texas Instruments

BUFFER/LINE DRIVER, NON INVERTING, TSSOP

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Arrow Electronics Arrow Electronics
1,992 units
Buy Now
Logo for Texas Instruments Texas Instruments
627 units
Buy Now
View Full Pricing & Stock Comparison

Specifications

Logic Family / Base Number 74HC241
Logic Device Type Buffer / Line Driver, Non Inverting
Logic Case Style TSSOP
No. of Pins 20Pins
Supply Voltage Min 2V
Supply Voltage Max 6V
RoHS Compliant Yes

Alternative Descriptions

SN74HC241PWR TI | Elfaro
8-ch, 2-V to 6-V buffers with 3-state outputs | Texas Instruments

More Parts in Buffers, Transceivers & Line Drivers


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74HC241PWR?

Additional datasheets, footprints and schematics for SN74HC241PWR are listed on our Part Details page. You can also find images and similar parts to SN74HC241PWR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74HC241PWR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74HC241PWR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74HC241PWR fall under?

The SN74HC241PWR is listed under Semiconductors - ICs > Logic > Buffers, Transceivers & Line Drivers.

Can I view similar or alternative parts?

You can view similar parts to SN74HC241PWR when available in the Buffers, Transceivers & Line Drivers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74HC241PWR you can contact the distributor directly for product support, shipping queries etc.

Is the SN74HC241PWR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for SN74HC241PWR have stock available?

Authorised distributors including Arrow Electronics and Texas Instruments have stock available or on a lead time for SN74HC241PWR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74HC241PWR often in real-time on the comparison pages.

What if I can't find stock of SN74HC241PWR?

You can fill out our help required form which you can use to request a quote for SN74HC241PWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay