Logic Family / Base Number | 74HC240 |
---|---|
Logic Device Type | Buffer / Line Driver Inverting |
Logic Case Style | SOIC |
No. of Pins | 20Pins |
Supply Voltage Min | 6V |
Supply Voltage Max | 2V |
Logic IC Family | 74HC |
Logic IC Base Number | 74240 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
BUFFER AND LINE DRIVER | Rotakorn Electronics |
SMT TAPE | Component Electronics |
Octal Buff/Line Drvr W/3-State Otpt | Mouser Electronics |
Buffer/Line Driver, Octal, Soic-20 | Newark Electronics |
8-ch, 2-V to 6-V inverters with 3-state outputs | Texas Instruments |
Where can I find additional details, specifications and documents for a SN74HC240DWR .?
Additional datasheets, footprints and schematics for SN74HC240DWR . are listed on our Part Details page. You can also find images and similar parts to SN74HC240DWR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74HC240DWR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74HC240DWR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74HC240DWR . fall under?
The SN74HC240DWR . is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to SN74HC240DWR . when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74HC240DWR . you can contact the distributor directly for product support, shipping queries etc.
Is the SN74HC240DWR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74HC240DWR . have stock available?
Authorised distributors including Arrow Electronics, Mouser Electronics and Texas Instruments have stock available or on a lead time for SN74HC240DWR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74HC240DWR . often in real-time on the comparison pages.
What if I can't find stock of SN74HC240DWR .?
You can fill out our help required form which you can use to request a quote for SN74HC240DWR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.