Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | 74HC21 |
---|---|
Logic Type | AND Gate |
Output Current | - |
No. of Inputs | 4 |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
Logic Case Style | TSSOP |
No. of Pins | 14Pins |
Logic IC Family | 74HC |
Logic IC Base Number | 7421 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
2-ch, 4-input, 2-V to 6-V 5.2 mA drive strength AND gate | Texas Instruments |
And Gate, Dual, 4 I/P, Tssop-14 | Newark Electronics |
Where can I find additional details, specifications and documents for a SN74HC21PWR .?
Additional datasheets, footprints and schematics for SN74HC21PWR . are listed on our Part Details page. You can also find images and similar parts to SN74HC21PWR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74HC21PWR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74HC21PWR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74HC21PWR . fall under?
The SN74HC21PWR . is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to SN74HC21PWR . when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74HC21PWR . you can contact the distributor directly for product support, shipping queries etc.
Is the SN74HC21PWR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74HC21PWR . have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for SN74HC21PWR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74HC21PWR . often in real-time on the comparison pages.
What if I can't find stock of SN74HC21PWR .?
You can fill out our help required form which you can use to request a quote for SN74HC21PWR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.