SN74HC21N . Part Information
Details for SN74HC21N . by Texas Instruments
Semiconductors - ICs > Logic > Gates & Inverters
Part Downloads


Part Specifications
Logic Family / Base Number | 74HC21 |
Logic Type | AND |
Output Current | 5.2mA |
No. of Inputs | 4 |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
Logic Case Style | DIP |
No. of Pins | 14Pins |
Logic IC Family | 74HC |
Logic IC Base Number | 7421, 7421 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Logic Function Number | 7421 |
Logic IC Function | Dual 4-Input Positive-AND Gate |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 2V to 6V |
Termination Type | Through Hole |
Alternative Part Descriptions
- LOGIC, DUAL 4-IN AND GATE, 14DIP; Logic Family / Base Number:74HC21; Logic Type:AND; Output Current:5.2mA; No. of Inputs:4; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC Family:74HC;RoHS Compliant: Yes | Newark Electronics
- AND Gate 2-Element 4-IN CMOS 14-Pin PDIP Tube | Avnet America
- 2-ch, 4-input, 2-V to 6-V AND gates | Texas Instruments
Viewing Distributors for SN74HC21N .
Loading...
Loading Results for SN74HC21N .