Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | 74HC191 |
---|---|
Counter Type | Binary Synchronous Up / Down |
Clock Frequency | 48MHz |
Count Maximum | 16 |
Logic Case Style | SOIC |
No. of Pins | 16Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
Logic IC Family | 74HC |
Logic IC Base Number | 74191, 74191 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic Function Number | 74191 |
Logic IC Function | 4-Bit Synchronous Up / Down Binary Counter |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 2V to 6V |
Termination Type | Surface Mount Device |
LOGIC, 4BIT UP/DN BIN CNTR, 16SOIC | element14 |
Logic, 4Bit Up/Dn Bin Cntr, 16Soic | Newark Electronics |
Where can I find additional details, specifications and documents for a SN74HC191D .?
Additional datasheets, footprints and schematics for SN74HC191D . are listed on our Part Details page. You can also find images and similar parts to SN74HC191D . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74HC191D . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74HC191D . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74HC191D . fall under?
The SN74HC191D . is listed under Semiconductors - ICs > Logic > Counters.
Can I view similar or alternative parts?
You can view similar parts to SN74HC191D . when available in the Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74HC191D . you can contact the distributor directly for product support, shipping queries etc.
Is the SN74HC191D . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74HC191D . have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for SN74HC191D ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74HC191D . often in real-time on the comparison pages.
What if I can't find stock of SN74HC191D .?
You can fill out our help required form which you can use to request a quote for SN74HC191D . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.