Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | 74HC165 |
---|---|
Shift Register Function | Parallel to Serial Serial to Serial |
No. of Elements | 1 Element, 1Elements |
No. of Bits Per Element | 8bit |
Logic Case Style | SOIC |
No. of Pins | 16Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
IC Output Type | Differential |
Logic IC Family | 74HC |
Logic IC Base Number | 74165, 74165 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74 |
IC Generic Number | 74HC165 |
Logic Function Number | 74165 |
Logic IC Function | 8bit Parallel-Load Shift Register |
Logic Type | Shift Register |
Operating Temperature Range | -40°C to +85°C |
Output Current | 5.2mA |
Output Current Max | 5.2mA |
Supply Voltage | 5V |
Supply Voltage Range | 2V to 6V |
8-Bit Shift Register SN74HC165D | RS |
Ic, Shift Register, Smd, 74Hc165 | Newark Electronics |
8Bit Shift Reg P-In/S-Out SO16 | Schukat Electronic |
Where can I find additional details, specifications and documents for a SN74HC165D?
Additional datasheets, footprints and schematics for SN74HC165D are listed on our Part Details page. You can also find images and similar parts to SN74HC165D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74HC165D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74HC165D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74HC165D fall under?
The SN74HC165D is listed under Semiconductors - ICs > Logic > Shift Registers.
Can I view similar or alternative parts?
You can view similar parts to SN74HC165D when available in the Shift Registers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74HC165D you can contact the distributor directly for product support, shipping queries etc.
Is the SN74HC165D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74HC165D have stock available?
Authorised distributors including RS, Newark Electronics, element14, Schukat Electronic and Farnell have stock available or on a lead time for SN74HC165D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74HC165D often in real-time on the comparison pages.
What if I can't find stock of SN74HC165D?
You can fill out our help required form which you can use to request a quote for SN74HC165D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.