Logic Family / Base Number | 74HC164 |
---|---|
Shift Register Function | Serial to Parallel |
No. of Elements | 1 Element, 1Elements |
No. of Bits Per Element | 8bit |
Logic Case Style | TSSOP |
No. of Pins | 14Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
IC Output Type | Standard |
Logic IC Family | 74HC |
Logic IC Base Number | 74164, 741644 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74 |
Frequency | 28MHz |
Input Current Max | 1µA |
Logic Function Number | 74164 |
Logic Type | Shift Register |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage | 7V |
Supply Voltage Range | 2V to 6V |
Termination Type | Surface Mount Device |
Shift Register Single 8-Bit 14-Pin TSSOP | RS |
IC: digital | Transfer Multisort Elektronik |
SHIFT REGISTER, SMD, TSSOP14, 7V | Farnell |
Shift Register, Smd, Tssop14, 7V | Newark Electronics |
Where can I find additional details, specifications and documents for a SN74HC164PW?
Additional datasheets, footprints and schematics for SN74HC164PW are listed on our Part Details page. You can also find images and similar parts to SN74HC164PW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74HC164PW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74HC164PW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74HC164PW fall under?
The SN74HC164PW is listed under Semiconductors - ICs > Logic > Shift Registers.
Can I view similar or alternative parts?
You can view similar parts to SN74HC164PW when available in the Shift Registers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74HC164PW you can contact the distributor directly for product support, shipping queries etc.
Is the SN74HC164PW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74HC164PW have stock available?
There is no stock from authorised distributors for SN74HC164PW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74HC164PW often in real-time on the comparison pages.
What if I can't find stock of SN74HC164PW?
You can fill out our help required form which you can use to request a quote for SN74HC164PW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.