Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$0.18
|
-
|
Buy Now |
Logic Family / Base Number | 74HC163 |
---|---|
Counter Type | Binary |
Clock Frequency | 44MHz |
Count Maximum | 15 |
Logic Case Style | SOIC |
No. of Pins | 16Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
Logic IC Family | 74HC |
Logic IC Base Number | 74163 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 2V to 6V |
4-Bit Synchronous Binary Counters | Texas Instruments |
Where can I find additional details, specifications and documents for a SN74HC163NSR.?
Additional datasheets, footprints and schematics for SN74HC163NSR. are listed on our Part Details page. You can also find images and similar parts to SN74HC163NSR. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74HC163NSR. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74HC163NSR. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74HC163NSR. fall under?
The SN74HC163NSR. is listed under Semiconductors - ICs > Logic > Counters.
Can I view similar or alternative parts?
You can view similar parts to SN74HC163NSR. when available in the Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74HC163NSR. you can contact the distributor directly for product support, shipping queries etc.
Is the SN74HC163NSR. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74HC163NSR. have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for SN74HC163NSR..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74HC163NSR. often in real-time on the comparison pages.
What if I can't find stock of SN74HC163NSR.?
You can fill out our help required form which you can use to request a quote for SN74HC163NSR. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.