Prices starting from US$0.20
Logic Family / Base Number | 74HC161 |
---|---|
Counter Type | Binary |
Clock Frequency | 44MHz |
Count Maximum | 15 |
Logic Case Style | DIP |
No. of Pins | 16Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
Logic IC Family | 74HC |
Logic IC Base Number | 74161 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Device Marking | 74HC161 |
4-Bit Synchronous Binary Counters | Texas Instruments |
Sync Binary Counter, 4Bit, Dip-16 | Newark Electronics |
SYNC BINARY COUNTER, 4BIT, DIP-16 | Farnell |
IC: digital | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a SN74HC161N?
Additional datasheets, footprints and schematics for SN74HC161N are listed on our Part Details page. You can also find images and similar parts to SN74HC161N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74HC161N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74HC161N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74HC161N fall under?
The SN74HC161N is listed under Semiconductors - ICs > Logic > Counters.
Can I view similar or alternative parts?
You can view similar parts to SN74HC161N when available in the Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74HC161N you can contact the distributor directly for product support, shipping queries etc.
Is the SN74HC161N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74HC161N have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, Farnell and element14 have stock available or on a lead time for SN74HC161N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74HC161N often in real-time on the comparison pages.
What if I can't find stock of SN74HC161N?
You can fill out our help required form which you can use to request a quote for SN74HC161N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.