SN74HC151PW Part Information
Details for SN74HC151PW by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Logic
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 0.9860 |
10 | 0.9510 |
50 | 0.9170 |
100 | 0.8820 |
250 | 0.8470 |
Stock Information
Details
Part Specifications
Logic Family / Base Number | 74HC151 |
Logic Type | Data Selector / Multiplexer |
No. of Channels | 1Channels |
Line Configuration | 8 |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
Logic Case Style | TSSOP |
No. of Pins | 16Pins |
Logic IC Family | 74HC |
Logic IC Base Number | 74151, 74151 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic Function Number | 74151 |
Logic IC Function | 8-to-1 Line Data Selector / Multiplexer |
Operating Temperature Range | -40°C to +85°C |
Ratio | 8 |
Supply Voltage Range | 2V to 6V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- LOGIC, SELECTOR/MUX 8-1LINE, 16TSSOP; Logic Family / Base Number:74HC151; Logic Type:Data Selector / Multiplexer; No. of Channels:1Channels; Line Configuration:8:1; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a SN74HC151PW?
Additional datasheets, footprints and schematics for SN74HC151PW are listed in our Part Details tab. You can also find the SN74HC151PW image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74HC151PW in the Pricing & Inventory tab next to part details. You can view SN74HC151PW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74HC151PW fall under?
The SN74HC151PW is listed under Electronic & Electrical Components > Semiconductors - ICs > Logic.
Can I view similar or alternative parts?
You can view similar parts to SN74HC151PW when available in the Logic range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74HC151PW you can contact the distributor directly for product support, shipping queries etc.
Is the SN74HC151PW RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for SN74HC151PW have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SN74HC151PW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74HC151PW often in real-time on the comparison pages.
What if I can't find stock of SN74HC151PW?
You can fill out our help required form which you can use to request a quote for SN74HC151PW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.