Status: | Unknown |
---|---|
Series: | SNx4HC14 Series |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.96
|
22,368
in stock
|
Buy Now | |
Texas Instruments
from US$0.29
|
56,296
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.55
|
21,895
in stock
|
Buy Now | |
Schukat Electronic
from US$0.44
|
4,700
in stock
|
Buy Now | |
Distrelec
from US$0.48
|
3,233
in stock
|
Buy Now | |
Jameco Electronics
from US$0.45
|
1,474
in stock
|
Buy Now | |
Rapid Electronics
from US$0.59
|
1,370
in stock
|
Buy Now | |
CoreStaff
from US$0.51
|
1,000
in stock
|
Buy Now | |
element14
from US$0.50
|
478
in stock
|
Buy Now | |
Farnell
from US$0.67
|
478
in stock
|
Buy Now | |
Micros
from US$0.49
|
192
in stock
|
Buy Now | |
Chip One Stop
from US$0.49
|
23
in stock
|
Buy Now | |
Newark Electronics
from US$1.09
|
-
|
Buy Now |
Logic Family / Base Number | 74HC14 |
---|---|
Logic Type | Inverter Schmitt Trigger |
Output Current | 5.2mA |
No. of Inputs | 1 |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
Logic Case Style | DIP |
No. of Pins | 14Pins |
Logic IC Family | 74HC |
Logic IC Base Number | 7414, 7414 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | SNx4HC14 Series |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74 |
Device Marking | SN74HC00 |
IC Generic Number | 74HC14 |
Logic Function Number | 7414 |
Logic IC Function | Hex Inverter with Schmitt Trigger |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage | 5V |
Supply Voltage Range | 2V to 6V |
6-ch, 2-V to 6-V inverters with Schmitt-Trigger inputs | Texas Instruments |
Hex invertor,SN74HC14N DIP14 2-6V | RS |
IC: digital | Transfer Multisort Elektronik |
Hex Inv Schmitt Trigger DIP14 | Schukat Electronic |
Texas Instruments Hex Schmitt Trigger Inverter 74HC 31ns PDIP-14 | Distrelec |
Major Brands 74HC14 74HC14 Hex Inverting Schmitt Trigger 15 pcs | Jameco Electronics |
Texas Instruments SN74HC14N ST Hex Schmitt Trigger DIL | Rapid Electronics |
Hex Inverter w/ Schmitt Trigger Inputs | Micros |
Ic, Hex Inverter, Schmitt, 74Hc14, 14Dip | Newark Electronics |
Where can I find additional details, specifications and documents for a SN74HC14N?
Additional datasheets, footprints and schematics for SN74HC14N are listed on our Part Details page. You can also find images and similar parts to SN74HC14N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74HC14N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74HC14N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74HC14N fall under?
The SN74HC14N is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to SN74HC14N when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74HC14N you can contact the distributor directly for product support, shipping queries etc.
Is the SN74HC14N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74HC14N have stock available?
Authorised distributors including Texas Instruments, RS, Transfer Multisort Elektronik, Schukat Electronic and Distrelec have stock available or on a lead time for SN74HC14N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74HC14N often in real-time on the comparison pages.
What if I can't find stock of SN74HC14N?
You can fill out our help required form which you can use to request a quote for SN74HC14N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.