Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
No stock
|
Buy Now | |
Texas Instruments
from US$0.06
|
54,068
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.19
|
3,594
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
1,431
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
-
|
Buy Now | |
element14
from US$0.13
|
-
|
Buy Now |
Logic Family / Base Number | 74HC139 |
---|---|
Logic Type | 2-to-4 Line Decoder / Demultiplexer |
No. of Outputs | 8Outputs |
Logic Case Style | SOIC |
No. of Pins | 16Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
Logic IC Family | 74HC |
Logic IC Base Number | 74139 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Dual 2-Line To 4-Line Decoders/Demultiplexers | Texas Instruments |
IC: digital | Transfer Multisort Elektronik |
Decoder/Demultiplexer, 2:4, Soic-16 | Newark Electronics |
DECODER/DEMULTIPLEXER, 2:4, SOIC-16 | element14 |
DECODER/DEMULTIPLEXER, 2: 4, SOIC-16 | Farnell |
Where can I find additional details, specifications and documents for a SN74HC139DR .?
Additional datasheets, footprints and schematics for SN74HC139DR . are listed on our Part Details page. You can also find images and similar parts to SN74HC139DR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74HC139DR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74HC139DR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74HC139DR . fall under?
The SN74HC139DR . is listed under Semiconductors - ICs > Logic > Decoders / Encoders.
Can I view similar or alternative parts?
You can view similar parts to SN74HC139DR . when available in the Decoders / Encoders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74HC139DR . you can contact the distributor directly for product support, shipping queries etc.
Is the SN74HC139DR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74HC139DR . have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for SN74HC139DR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74HC139DR . often in real-time on the comparison pages.
What if I can't find stock of SN74HC139DR .?
You can fill out our help required form which you can use to request a quote for SN74HC139DR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.