Logic Family / Base Number | 74HC138 |
---|---|
Logic Type | Decoder / Demultiplexer |
No. of Outputs | 8Outputs |
Logic Case Style | TSSOP |
No. of Pins | 16Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
Logic IC Family | 74HC |
Logic IC Base Number | 74138, 74138 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74 |
IC Applications | Data Transmission Systems Memory Decoders |
IC Generic Number | 74HC138 |
Logic Function Number | 74138 |
Logic IC Function | 3-to-8 Line Decoder/Demultiplexer |
Operating Temperature Range | -40°C to +85°C |
Output Current | 5.2mA |
Output Current Max | 5.2mA |
Supply Voltage | 5V |
Supply Voltage Range | 2V to 6V |
IC: digital | Transfer Multisort Elektronik |
Decoder/Demultiplexer Single 3-to-8 16-Pin TSSOP Tube | Holdelec |
3-Line To 8-Line Decoders/Demultiplexers | Texas Instruments |
Ic, Decoder/Demux, Smd | Newark Electronics |
3 to 8-Line Decdr/De mltplxer | Mouser Electronics |
Where can I find additional details, specifications and documents for a SN74HC138PW .?
Additional datasheets, footprints and schematics for SN74HC138PW . are listed on our Part Details page. You can also find images and similar parts to SN74HC138PW . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74HC138PW . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74HC138PW . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74HC138PW . fall under?
The SN74HC138PW . is listed under Semiconductors - ICs > Logic > Decoders / Encoders.
Can I view similar or alternative parts?
You can view similar parts to SN74HC138PW . when available in the Decoders / Encoders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74HC138PW . you can contact the distributor directly for product support, shipping queries etc.
Is the SN74HC138PW . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74HC138PW . have stock available?
Authorised distributors including Texas Instruments, Arrow Electronics and Mouser Electronics have stock available or on a lead time for SN74HC138PW ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74HC138PW . often in real-time on the comparison pages.
What if I can't find stock of SN74HC138PW .?
You can fill out our help required form which you can use to request a quote for SN74HC138PW . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.