Status: | Unknown |
---|---|
Series: | SNx4HC138 Series |
RoHS: | Unknown |
Prices starting from US$0.37
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$1.07 |
3,653
|
Buy Now | |
Texas Instruments | US$0.37 |
68,485
|
Buy Now | |
Transfer Multisort Elektronik | US$0.54 |
2,705
|
Buy Now | |
Rapid Electronics | US$0.68 |
1,857
|
Buy Now | |
Schukat Electronic | US$0.43 |
1,400
|
Buy Now | |
Newark Electronics | US$1.22 |
353
|
Buy Now | |
element14 | US$0.47 |
353
|
Buy Now | |
Farnell | US$0.49 |
353
|
Buy Now | |
Chip One Stop | US$0.66 |
209
|
Buy Now |
Logic Family / Base Number | 74HC138 |
---|---|
Logic Type | Decoder / Demultiplexer |
No. of Outputs | 8Outputs |
Logic Case Style | DIP |
No. of Pins | 16Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
Logic IC Family | 74HC |
Logic IC Base Number | 74138, 74138 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | SNx4HC138 Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Applications | Data Transmission Systems Memory Decoders |
Base Number | 74 |
Device Marking | 74HC138 |
IC Applications | Data Transmission Systems Memory Decoders |
IC Generic Number | 74HC138 |
Logic Function Number | 74138 |
Logic IC Function | 3-to-8 Line Decoder/Demultiplexer |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 5.2mA |
Supply Voltage | 5V |
Supply Voltage Range | 2V to 6V |
3-Line To 8-Line Decoders/Demultiplexers | Texas Instruments |
3-8line decoder/demultiplexer,SN74HC138N | RS |
IC: digital | Transfer Multisort Elektronik |
Texas Instruments SN74HC138N 3-to-8 Decoder /Multiplexer | Rapid Electronics |
3 to 8 Line Decoder DIP16 | Schukat Electronic |
Ic, Logic, 74Hc, Decoder/Demux | Newark Electronics |
IC, LOGIC, 74HC, DECODER/DEMUX | element14 |
Where can I find additional details, specifications and documents for a SN74HC138N?
Additional datasheets, footprints and schematics for SN74HC138N are listed on our Part Details page. You can also find images and similar parts to SN74HC138N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74HC138N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74HC138N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74HC138N fall under?
The SN74HC138N is listed under Semiconductors - ICs > Logic > Decoders / Encoders.
Can I view similar or alternative parts?
You can view similar parts to SN74HC138N when available in the Decoders / Encoders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74HC138N you can contact the distributor directly for product support, shipping queries etc.
Is the SN74HC138N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74HC138N have stock available?
Authorised distributors including Texas Instruments, RS, Transfer Multisort Elektronik, Rapid Electronics and Schukat Electronic have stock available or on a lead time for SN74HC138N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74HC138N often in real-time on the comparison pages.
What if I can't find stock of SN74HC138N?
You can fill out our help required form which you can use to request a quote for SN74HC138N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.