Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.86
|
271
in stock
|
Buy Now | |
Micros
from US$0.22
|
975
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.55
|
502
in stock
|
Buy Now | |
Texas Instruments
from US$0.29
|
123
in stock
|
Buy Now | |
Chip One Stop
from US$0.47
|
83
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
-
|
Buy Now | |
element14
from US$0.42
|
-
|
Buy Now | |
Schukat Electronic
from US$0.45
|
-
|
Buy Now | |
Farnell
from US$0.41
|
-
|
Buy Now |
Logic Family / Base Number | 74HC132 |
---|---|
Logic Type | NAND |
Output Current | 5.2mA |
No. of Inputs | 2 |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
Logic Case Style | DIP |
No. of Pins | 14Pins |
Logic IC Family | 74HC |
Logic IC Base Number | 74132, 74133 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74 |
Device Marking | 74HC132 |
Logic Function Number | 74132 |
Logic IC Function | Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs |
No. of Channels | 4Channels |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage | 5V |
Supply Voltage Range | 2V to 6V |
Quad 2-Input NAND Gate w/ Schmitt Trigger Inputs | Micros |
IC: digital | Transfer Multisort Elektronik |
Quad 2 i/p NAND gate,SN74HC132N DIP14 | RS |
4-ch, 4-input, 2-V to 6-V 5.2 mA drive strength NAND gate with Schmitt-Trigger inputs | Texas Instruments |
Ic, Quad Nand, 74Hc132, Dip14, 5V | Newark Electronics |
IC, QUAD NAND, 74HC132, DIP14, 5V | element14 |
Quad 2Inp Schmitt NAND DIP14 | Schukat Electronic |
Where can I find additional details, specifications and documents for a SN74HC132N .?
Additional datasheets, footprints and schematics for SN74HC132N . are listed on our Part Details page. You can also find images and similar parts to SN74HC132N . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74HC132N . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74HC132N . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74HC132N . fall under?
The SN74HC132N . is listed under Semiconductors - ICs > Logic > Universal Bus Functions.
Can I view similar or alternative parts?
You can view similar parts to SN74HC132N . when available in the Universal Bus Functions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74HC132N . you can contact the distributor directly for product support, shipping queries etc.
Is the SN74HC132N . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74HC132N . have stock available?
Authorised distributors including Micros, Transfer Multisort Elektronik, RS, Texas Instruments and Chip One Stop have stock available or on a lead time for SN74HC132N ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74HC132N . often in real-time on the comparison pages.
What if I can't find stock of SN74HC132N .?
You can fill out our help required form which you can use to request a quote for SN74HC132N . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.