Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.10
|
1,840
in stock
|
Buy Now | |
Texas Instruments
from US$0.07
|
56,613
in stock
|
Buy Now | |
Schukat Electronic
from US$0.14
|
4,300
in stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
2,470
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
1,840
in stock
|
Buy Now | |
element14
from US$0.11
|
1,840
in stock
|
Buy Now | |
Micros
from US$0.17
|
1,300
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.17
|
573
in stock
|
Buy Now |
Logic Family / Base Number | 74HC132 |
---|---|
Logic Type | NAND Schmitt Trigger |
Output Current | 25mA |
No. of Inputs | 8 |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
Logic Case Style | SOIC |
Product Range | - |
4-ch, 4-input, 2-V to 6-V 5.2 mA drive strength NAND gate with Schmitt-Trigger inputs | Texas Instruments |
Quad 2Inp Schmitt NAND SO14 | Schukat Electronic |
Quad Nand Gate, Schmitt Trigger, Soic-14 | Newark Electronics |
QUAD NAND GATE, SCHMITT TRIGGER, SOIC-14 | element14 |
Quad 2-Input NAND Gate w/ Schmitt Trigger Inputs | Micros |
IC: digital | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a SN74HC132DR?
Additional datasheets, footprints and schematics for SN74HC132DR are listed on our Part Details page. You can also find images and similar parts to SN74HC132DR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74HC132DR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74HC132DR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74HC132DR fall under?
The SN74HC132DR is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to SN74HC132DR when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74HC132DR you can contact the distributor directly for product support, shipping queries etc.
Is the SN74HC132DR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74HC132DR have stock available?
Authorised distributors including Texas Instruments, Schukat Electronic, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for SN74HC132DR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74HC132DR often in real-time on the comparison pages.
What if I can't find stock of SN74HC132DR?
You can fill out our help required form which you can use to request a quote for SN74HC132DR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.