| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Logic Family / Base Number | 74HC11 |
|---|---|
| Logic Type | AND |
| Output Current | - |
| No. of Inputs | 3 |
| Supply Voltage Min | 2V |
| Supply Voltage Max | 6V |
| Logic Case Style | TSSOP |
| No. of Pins | 14Pins |
| Logic IC Family | 74HC |
| Logic IC Base Number | 7411 |
| Operating Temperature Min | -40°C |
| Operating Temperature Max | 85°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | MSL 1 - Unlimited |
| SVHC | No SVHC (27-Jun-2018) |
| Operating Temperature Range | -40°C to +85°C |
| Propagation Delay | 21ns |
| Supply Voltage Range | 2V to 6V |
Where can I find additional details, specifications and documents for a SN74HC11PWR .?
Additional datasheets, footprints and schematics for SN74HC11PWR . are listed on our Part Details page. You can also find images and similar parts to SN74HC11PWR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74HC11PWR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74HC11PWR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74HC11PWR . fall under?
The SN74HC11PWR . is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to SN74HC11PWR . when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74HC11PWR . you can contact the distributor directly for product support, shipping queries etc.
Is the SN74HC11PWR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74HC11PWR . have stock available?
Authorised distributors including Chip One Stop have stock available or on a lead time for SN74HC11PWR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74HC11PWR . often in real-time on the comparison pages.
What if I can't find stock of SN74HC11PWR .?
You can fill out our help required form which you can use to request a quote for SN74HC11PWR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.