SN74HC11DR Part Information
Details for SN74HC11DR by Texas Instruments
Semiconductors - ICs > Logic > Gates & Inverters
Part Downloads

Part Specifications
Logic Family / Base Number | 74HC11 |
Logic Type | AND Gate |
Output Current | 25mA |
No. of Inputs | 9 |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
Logic Case Style | SOIC |
No. of Pins | 14Pins |
Logic IC Family | 74HC |
Logic IC Base Number | 7411 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Viewing Distributors for SN74HC11DR
Loading...
Loading Results for SN74HC11DR