SN74HC112N . Part Information
Details for SN74HC112N . by Texas Instruments
Semiconductors - ICs > Logic > Flip Flops
Part Downloads


Part Specifications
Logic Family / Base Number | 74HC112 |
Flip-Flop Type | JK |
Propagation Delay | 13ns |
Frequency | 24MHz |
Output Current | 5.2mA |
Logic Case Style | DIP |
No. of Pins | 16Pins |
Trigger Type | Negative Edge |
IC Output Type | Complementary |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
Logic IC Family | 74HC |
Logic IC Base Number | 74112, 74112 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Logic Function Number | 74112 |
Logic IC Function | Dual J-K Negative-Edge-Triggered Flip-Flop with Clear and Preset |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 2V to 6V |
Termination Type | Through Hole |
Alternative Part Descriptions
- J-K-TYPE FLIP FLOP, DUAL, DIP-16; Logic Family / Base Number:74HC112; Flip-Flop Type:JK; Propagation Delay:13ns; Frequency:24MHz; Output Current:5.2mA; Logic Case Style:DIP; No. of Pins:16Pins; Trigger Type:Negative Edge; MSL:- RoHS Compliant: Yes | Newark Electronics
- IC: digital; JK flip-flop; Channels: 2; HC; THT; DIP16; Package: tube | Transfer Multisort Elektronik
- Dual J-K Negative-Edge-Triggered Flip-Flops With Clear and Preset | Texas Instruments
Viewing Distributors for SN74HC112N .
Loading...
Loading Results for SN74HC112N .