Logic Family / Base Number | 74HC10 |
---|---|
Logic Type | NAND |
Output Current | 5.2mA |
No. of Inputs | 3 |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
Logic Case Style | SOIC |
No. of Pins | 14Pins |
Logic IC Family | 74HC |
Logic IC Base Number | 7410, 7410 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74 |
IC Generic Number | 74HC10 |
Logic Function Number | 7410 |
Logic IC Function | Triple 3-Input Positive-NAND Gate |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage | 5V |
Supply Voltage Range | 2V to 6V |
3-ch, 3-input, 2-V to 6-V NAND gates | Texas Instruments |
NON ROHS / CI CMS / TUBE | Holdelec |
IC: digital | Transfer Multisort Elektronik |
IC GATE NAND 3CH 3-INP 14-SOIC | Rotakorn Electronics |
SMT | Component Electronics |
Triple 3-Input Positive-NAND Gates 14-SOIC | Component Sense |
Triple 3-Input | Mouser Electronics |
Triple 3-Input Nand, Smd, 74Hc10 | Newark Electronics |
Where can I find additional details, specifications and documents for a SN74HC10D .?
Additional datasheets, footprints and schematics for SN74HC10D . are listed on our Part Details page. You can also find images and similar parts to SN74HC10D . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74HC10D . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74HC10D . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74HC10D . fall under?
The SN74HC10D . is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to SN74HC10D . when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74HC10D . you can contact the distributor directly for product support, shipping queries etc.
Is the SN74HC10D . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74HC10D . have stock available?
Authorised distributors including Texas Instruments, Arrow Electronics and Mouser Electronics have stock available or on a lead time for SN74HC10D ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74HC10D . often in real-time on the comparison pages.
What if I can't find stock of SN74HC10D .?
You can fill out our help required form which you can use to request a quote for SN74HC10D . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.