Status: | Unknown |
---|---|
Series: | 74HC08 |
RoHS: | Compliant |
Logic Function | AND Gate |
---|---|
No. of Elements | Quad |
No. of Inputs | 2Inputs |
No. of Pins | 14Pins |
Logic Case Style | SOIC |
Product Range | 74HC08 |
Logic IC Family | 74HC |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
RoHS Compliant | Yes |
4-ch, 2-input, 2-V to 6-V AND gates | Texas Instruments |
IC QUAD 2-INPUT AND GATE 14-SOIC | Dan-Mar Components |
IC: digital | Transfer Multisort Elektronik |
SMT 50PCS/TUBE | Component Electronics |
ROHS / CI CMS / BANDE / | Holdelec |
Quad And Gate, 2I/P, Soic-14 | Newark Electronics |
Quad 2-Input | Mouser Electronics |
Where can I find additional details, specifications and documents for a SN74HC08D?
Additional datasheets, footprints and schematics for SN74HC08D are listed on our Part Details page. You can also find images and similar parts to SN74HC08D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74HC08D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74HC08D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74HC08D fall under?
The SN74HC08D is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to SN74HC08D when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74HC08D you can contact the distributor directly for product support, shipping queries etc.
Is the SN74HC08D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SN74HC08D have stock available?
Authorised distributors including Texas Instruments, Arrow Electronics and Mouser Electronics have stock available or on a lead time for SN74HC08D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74HC08D often in real-time on the comparison pages.
What if I can't find stock of SN74HC08D?
You can fill out our help required form which you can use to request a quote for SN74HC08D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.