Status: | Unknown |
---|---|
Series: | SNx4HC02 Series |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.65
|
946
in stock
|
Buy Now | |
Texas Instruments
from US$0.18
|
48,145
in stock
|
Buy Now | |
Rapid Electronics
from US$0.25
|
1,930
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.26
|
1,490
in stock
|
Buy Now | |
Micros
from US$0.26
|
750
in stock
|
Buy Now | |
Schukat Electronic
from US$0.34
|
400
in stock
|
Buy Now | |
Farnell
from US$0.29
|
23
in stock
|
Buy Now | |
Newark Electronics
from US$0.63
|
-
|
Buy Now | |
element14
from US$0.29
|
-
|
Buy Now |
Logic Family / Base Number | 74HC02 |
---|---|
Logic Type | NOR |
Output Current | 5.2mA |
No. of Inputs | 2 |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
Logic Case Style | DIP |
No. of Pins | 14Pins |
Logic IC Family | 74HC |
Logic IC Base Number | 7402, 7402 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | SNx4HC02 Series |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74 |
IC Generic Number | 74HC02 |
Logic Function Number | 7402 |
Logic IC Function | 2 Input + NOR Gate |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 4mA |
Supply Voltage | 5V |
Supply Voltage Range | 2V to 6V |
4-ch, 2-input, 2-V to 6-V 5.2 mA drive strength NOR gate | Texas Instruments |
Texas Instruments SN74HC02N Logic Quad 2 Input NOR Gate DIP14 | Rapid Electronics |
IC: digital | Transfer Multisort Elektronik |
Quad 2i/p NOR gate,SN74HC02N DIP14 2-6V | RS |
Quad 2-Input NOR Gate | Micros |
Quad 2Inp NOR Gate DIP14 | Schukat Electronic |
IC, QUAD 2-INPUT NOR, 74HC02, DIP14 | Farnell |
Ic, Quad 2-Input Nor, 74Hc02, Dip14 | Newark Electronics |
Where can I find additional details, specifications and documents for a SN74HC02N?
Additional datasheets, footprints and schematics for SN74HC02N are listed on our Part Details page. You can also find images and similar parts to SN74HC02N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74HC02N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74HC02N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74HC02N fall under?
The SN74HC02N is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to SN74HC02N when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74HC02N you can contact the distributor directly for product support, shipping queries etc.
Is the SN74HC02N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74HC02N have stock available?
Authorised distributors including Texas Instruments, Rapid Electronics, Transfer Multisort Elektronik, RS and Micros have stock available or on a lead time for SN74HC02N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74HC02N often in real-time on the comparison pages.
What if I can't find stock of SN74HC02N?
You can fill out our help required form which you can use to request a quote for SN74HC02N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.