Logic Family / Base Number | 74HC02 |
---|---|
Logic Type | NOR Gate |
Output Current | - |
No. of Inputs | 2 |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
Logic Case Style | SOIC |
No. of Pins | 14Pins |
Logic IC Family | 74HC |
Logic IC Base Number | 7402 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
4-ch, 2-input, 2-V to 6-V NOR gates | Texas Instruments |
SN74HC02DR, NOR Gate | RS |
IC: digital | Transfer Multisort Elektronik |
NOR Gate 4-Element 2-IN CMOS 14-Pin SOIC | Component Sense |
NOR GATE, QUAD, 2 I/P, SOIC-14 | element14 |
Quad Nor Gate, 2I/P, Soic-14 | Newark Electronics |
SMT TAPE | Component Electronics |
IC GATE NOR 4CH 2-INP 14SOIC | Rotakorn Electronics |
IC QUAD 2-INPUT NOR GATE 14-PIN SOIC | Dan-Mar Components |
Where can I find additional details, specifications and documents for a SN74HC02DR .?
Additional datasheets, footprints and schematics for SN74HC02DR . are listed on our Part Details page. You can also find images and similar parts to SN74HC02DR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74HC02DR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74HC02DR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74HC02DR . fall under?
The SN74HC02DR . is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to SN74HC02DR . when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74HC02DR . you can contact the distributor directly for product support, shipping queries etc.
Is the SN74HC02DR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74HC02DR . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for SN74HC02DR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74HC02DR . often in real-time on the comparison pages.
What if I can't find stock of SN74HC02DR .?
You can fill out our help required form which you can use to request a quote for SN74HC02DR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.