Logic Family / Base Number | 74F74 |
---|---|
Flip-Flop Type | D |
Propagation Delay | 4.9ns |
Frequency | 100MHz |
Output Current | 20mA |
Logic Case Style | SOIC |
No. of Pins | 14Pins |
Trigger Type | Positive Edge |
IC Output Type | Complementary |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Logic IC Family | 74F |
Logic IC Base Number | 7474, 74744 |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74 |
IC Temperature Range | Commercial |
Logic Function Number | 7474 |
Logic IC Function | Dual D-Type Flip-Flop |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage | 7V |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Surface Mount Device |
Ic, Flip-Flop, D Type Dual, Smd | Newark Electronics |
Flip Flop D-Type Pos-Edge 2-Element 14-Pin SOIC Tube | Avnet America |
IC, FLIP-FLOP, D TYPE DUAL, SMD | element14 |
SMT | Component Electronics |
IC: digital | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a SN74F74D .?
Additional datasheets, footprints and schematics for SN74F74D . are listed on our Part Details page. You can also find images and similar parts to SN74F74D . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74F74D . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74F74D . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74F74D . fall under?
The SN74F74D . is listed under Semiconductors - ICs > Logic > Flip Flops.
Can I view similar or alternative parts?
You can view similar parts to SN74F74D . when available in the Flip Flops range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74F74D . you can contact the distributor directly for product support, shipping queries etc.
Is the SN74F74D . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74F74D . have stock available?
There is no stock from authorised distributors for SN74F74D ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74F74D . often in real-time on the comparison pages.
What if I can't find stock of SN74F74D .?
You can fill out our help required form which you can use to request a quote for SN74F74D . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.