SN74F541N Part Information
Details for SN74F541N by Texas Instruments
Semiconductors - ICs>Logic>Buffers Transceivers & Line Drivers
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 0.8540 |
10 | 0.7250 |
50 | 0.6960 |
100 | 0.6680 |
250 | 0.6390 |
Stock Information
Details
Part Specifications
Logic Family / Base Number | 74F541 |
Logic Device Type | Buffer Non Inverting |
Logic Case Style | DIP |
No. of Pins | 20Pins |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Logic IC Family | 74F |
Logic IC Base Number | 74541, 74541 |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Logic IC Function | Octal Buffer / Driver with 3-State Outputs |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Through Hole |
Alternative Part Descriptions
- NON INVERTING BUFFER, DIP-20; Logic Family / Base Number:74F541; Logic Device Type:Buffer, Non Inverting; Logic Case Style:DIP; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74F; MSL:- RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a SN74F541N?
Additional datasheets, footprints and schematics for SN74F541N are listed in our Part Details tab. You can also find the SN74F541N image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74F541N in the Pricing & Inventory tab next to part details. You can view SN74F541N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74F541N fall under?
The SN74F541N is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to SN74F541N when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74F541N you can contact the distributor directly for product support, shipping queries etc.
Is the SN74F541N RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for SN74F541N have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SN74F541N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74F541N often in real-time on the comparison pages.
What if I can't find stock of SN74F541N?
You can fill out our help required form which you can use to request a quote for SN74F541N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.