SN74F38N . Part Information
Details for SN74F38N . by Texas Instruments
Semiconductors - ICs>Logic>Gates & Inverters
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 0.4070 |
10 | 0.3340 |
100 | 0.2050 |
500 | 0.1810 |
1000 | 0.1580 |
2500 | 0.1350 |
Stock Information
Details
Part Specifications
Logic Family / Base Number | 74F38 |
Logic Type | NAND Buffer / Driver |
Output Current | 64mA |
No. of Inputs | 2 |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Logic Case Style | DIP |
No. of Pins | 14Pins |
Logic IC Family | 74F |
Logic IC Base Number | 7438, 7438 |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Logic IC Function | Quadruple 2-Input Positive-NAND Buffer with Open-Collector Outputs |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Through Hole |
Alternative Part Descriptions
- QUAD NAND BUFFER, 2I/P, DIP-14; Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:PDIP; Product Range:74F38; Logic IC Family:74F; Supply Voltage Min:4.5V; Output Current:64mA RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a SN74F38N .?
Additional datasheets, footprints and schematics for SN74F38N . are listed in our Part Details tab. You can also find the SN74F38N . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74F38N . in the Pricing & Inventory tab next to part details. You can view SN74F38N . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74F38N . fall under?
The SN74F38N . is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to SN74F38N . when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74F38N . you can contact the distributor directly for product support, shipping queries etc.
Is the SN74F38N . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for SN74F38N . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SN74F38N ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74F38N . often in real-time on the comparison pages.
What if I can't find stock of SN74F38N .?
You can fill out our help required form which you can use to request a quote for SN74F38N . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.