SN74F245N Part Information
Details for SN74F245N by Texas Instruments
Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers
Part Downloads


Part Specifications
Logic Family / Base Number | 74F245 |
Logic Device Type | Transceiver Non Inverting |
Logic Case Style | DIP |
No. of Pins | 20Pins |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Logic IC Family | 74F |
Logic IC Base Number | 74245, 742454 |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74 |
IC Temperature Range | Commercial |
Logic IC Function | Octal Transceiver |
No. of Transceivers | 8 |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage | 7V |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Through Hole |
Alternative Part Descriptions
- NON INVERTING BUS TRANSCEIVER DIP-20; Logic Family / Base Number:74F245; Logic Device Type:Transceiver, Non Inverting; Logic Case Style:DIP; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74F RoHS Compliant: Yes | Newark Electronics
- Octal bus transceivers | Texas Instruments
Viewing Distributors for SN74F245N
Loading...
Loading Results for SN74F245N