SN74F109D . Part Information
Details for SN74F109D . by Texas Instruments
Semiconductors - ICs > Logic > Flip Flops
Part Downloads


Part Specifications
Logic Family / Base Number | 74F109 |
Flip-Flop Type | JK |
Propagation Delay | 4.9ns |
Frequency | 150MHz |
Output Current | 20mA |
Logic Case Style | SOIC |
No. of Pins | 16Pins |
Trigger Type | Positive Edge |
IC Output Type | Complementary |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Logic IC Family | 74F |
Logic IC Base Number | 74109, 74109 |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic IC Function | Dual Positive Edge Triggered J-K Flip-Flop with Clear and Preset |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- Flip Flop JK -Type Pos-Edge 2-Element 16-Pin SOIC Tube | Avnet America
- Dual J-K Positive-Edge-Triggered Flip-Flops With Clear And Preset | Texas Instruments
Viewing Distributors for SN74F109D .
Loading...
Loading Results for SN74F109D .