Distributor | Stock | ||
---|---|---|---|
![]() |
Texas Instruments |
24,400
units
|
Buy Now |
No. of Channels | 4Channels |
---|---|
Output Current | 64mA |
Logic Type | FET Bus Switch |
Input Level | 2V |
No. of Pins | 14Pins |
Logic Case Style | SOIC |
Supply Voltage Min | 2.3V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic Function Number | 743126 |
Logic IC Base Number | 743126 |
Logic IC Function | Quadruple FET Bus Switch |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 2.3V to 3.6V |
Termination Type | Surface Mount Device |
3.3-V, 1:1 (SPST), 4-channel FET bus switch | Texas Instruments |
Bus Switch 4-Element CMOS 4-IN 14-Pin SOIC Tube | Avnet America |
Where can I find additional details, specifications and documents for a SN74CBTLV3126D?
Additional datasheets, footprints and schematics for SN74CBTLV3126D are listed on our Part Details page. You can also find images and similar parts to SN74CBTLV3126D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74CBTLV3126D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74CBTLV3126D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74CBTLV3126D fall under?
The SN74CBTLV3126D is listed under Semiconductors - ICs > Logic > Universal Bus Functions.
Can I view similar or alternative parts?
You can view similar parts to SN74CBTLV3126D when available in the Universal Bus Functions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74CBTLV3126D you can contact the distributor directly for product support, shipping queries etc.
Is the SN74CBTLV3126D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74CBTLV3126D have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for SN74CBTLV3126D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74CBTLV3126D often in real-time on the comparison pages.
What if I can't find stock of SN74CBTLV3126D?
You can fill out our help required form which you can use to request a quote for SN74CBTLV3126D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.