SN74CBTD3861PW Part Information
Details for SN74CBTD3861PW by Texas Instruments
Semiconductors - ICs>Logic>Level Shifters
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1.0400 |
10 | 0.8610 |
50 | 0.7720 |
100 | 0.7130 |
250 | 0.6650 |
Stock Information
Details
Part Specifications
No. of Inputs | 10 |
Output Current | 64mA |
Propagation Delay | 350µs |
No. of Pins | 24Pins |
Logic Case Style | TSSOP |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Logic Type | FET Bus Switch with Level Shifting |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74 |
Logic Function Number | 743861 |
Logic IC Base Number | 7438614 |
Logic IC Function | FET Bus Switch |
On Resistance Rds(on) | 5ohm |
On State Resistance Max | 50ohm |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage | 7V |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Surface Mount Device |
Turn Off Time | 6ns |
Turn On Time | 10ns |
Alternative Part Descriptions
- BUS SWITCH, FET, SMD, TSSOP24, 7V; No. of Inputs:10; Output Current:64mA; Propagation Delay:350µs; No. of Pins:24Pins; Logic Case Style:TSSOP; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a SN74CBTD3861PW?
Additional datasheets, footprints and schematics for SN74CBTD3861PW are listed in our Part Details tab. You can also find the SN74CBTD3861PW image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74CBTD3861PW in the Pricing & Inventory tab next to part details. You can view SN74CBTD3861PW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74CBTD3861PW fall under?
The SN74CBTD3861PW is listed under Semiconductors - ICs > Logic > Level Shifters.
Can I view similar or alternative parts?
You can view similar parts to SN74CBTD3861PW when available in the Level Shifters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74CBTD3861PW you can contact the distributor directly for product support, shipping queries etc.
Is the SN74CBTD3861PW RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for SN74CBTD3861PW have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SN74CBTD3861PW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74CBTD3861PW often in real-time on the comparison pages.
What if I can't find stock of SN74CBTD3861PW?
You can fill out our help required form which you can use to request a quote for SN74CBTD3861PW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.