SN74CBTD3306D Part Information
Details for SN74CBTD3306D by Texas Instruments
Semiconductors - ICs>Logic>Level Shifters
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1.0600 |
10 | 0.7380 |
100 | 0.6890 |
Stock Information
Details
Part Specifications
No. of Inputs | 2 |
Output Current | 64mA |
Propagation Delay | 250µs |
No. of Pins | 8Pins |
Logic Case Style | SOIC |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Logic Type | FET Bus Switch with Level Shifting |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Input Level | 2V |
Logic Function Number | 743306 |
Logic IC Base Number | 743306 |
Logic IC Function | Dual FET Bus Switch with Level Shifting |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- IC, LOGIC, DUAL FET BUS SW, 8SOIC; No. of Inputs:2; Output Current:64mA; Propagation Delay:250µs; No. of Pins:8Pins; Logic Case Style:SOIC; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a SN74CBTD3306D?
Additional datasheets, footprints and schematics for SN74CBTD3306D are listed in our Part Details tab. You can also find the SN74CBTD3306D image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74CBTD3306D in the Pricing & Inventory tab next to part details. You can view SN74CBTD3306D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74CBTD3306D fall under?
The SN74CBTD3306D is listed under Semiconductors - ICs > Logic > Level Shifters.
Can I view similar or alternative parts?
You can view similar parts to SN74CBTD3306D when available in the Level Shifters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74CBTD3306D you can contact the distributor directly for product support, shipping queries etc.
Is the SN74CBTD3306D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for SN74CBTD3306D have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SN74CBTD3306D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74CBTD3306D often in real-time on the comparison pages.
What if I can't find stock of SN74CBTD3306D?
You can fill out our help required form which you can use to request a quote for SN74CBTD3306D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.