SN74CBT3384APW. Part Information
Details for SN74CBT3384APW. by Texas Instruments
Semiconductors - ICs>Switches Multiplexers & Demultiplexers>Analogue Switches
Part Specifications
Analogue Switch Type | - |
No. of Channels | 2Channels |
On State Resistance Max | - |
Supply Voltage Range | - |
Analogue Switch Case | TSSOP |
No. of Pins | 24Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a SN74CBT3384APW.?
Additional datasheets, footprints and schematics for SN74CBT3384APW. are listed in our Part Details tab. You can also find the SN74CBT3384APW. image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74CBT3384APW. in the Pricing & Inventory tab next to part details. You can view SN74CBT3384APW. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74CBT3384APW. fall under?
The SN74CBT3384APW. is listed under Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches.
Can I view similar or alternative parts?
You can view similar parts to SN74CBT3384APW. when available in the Analogue Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74CBT3384APW. you can contact the distributor directly for product support, shipping queries etc.
Is the SN74CBT3384APW. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for SN74CBT3384APW. have stock available?
There is no stock from authorised distributors for SN74CBT3384APW..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74CBT3384APW. often in real-time on the comparison pages.
What if I can't find stock of SN74CBT3384APW.?
You can fill out our help required form which you can use to request a quote for SN74CBT3384APW. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.