SN74CBT3345PW Part Information
Details for SN74CBT3345PW by Texas Instruments
Semiconductors - ICs>Logic>Universal Bus Functions
Part Specifications
No. of Channels | 8Channels |
Output Current | 64mA |
Logic Type | FET Bus Switch |
Input Level | 2V |
No. of Pins | 20Pins |
Logic Case Style | TSSOP |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Packaging | Each |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jun-2015) |
Logic Function Number | 743345 |
Logic IC Base Number | 743345 |
Logic IC Function | 8bit FET Bus Switch |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Surface Mount Device |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a SN74CBT3345PW?
Additional datasheets, footprints and schematics for SN74CBT3345PW are listed in our Part Details tab. You can also find the SN74CBT3345PW image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74CBT3345PW in the Pricing & Inventory tab next to part details. You can view SN74CBT3345PW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74CBT3345PW fall under?
The SN74CBT3345PW is listed under Semiconductors - ICs > Logic > Universal Bus Functions.
Can I view similar or alternative parts?
You can view similar parts to SN74CBT3345PW when available in the Universal Bus Functions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74CBT3345PW you can contact the distributor directly for product support, shipping queries etc.
Is the SN74CBT3345PW RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for SN74CBT3345PW have stock available?
There is no stock from authorised distributors for SN74CBT3345PW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74CBT3345PW often in real-time on the comparison pages.
What if I can't find stock of SN74CBT3345PW?
You can fill out our help required form which you can use to request a quote for SN74CBT3345PW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.