Logic Family / Base Number | 74CBT257 |
---|---|
Logic Type | FET Multiplexer / Demultiplexer |
No. of Channels | 4Channels |
Line Configuration | 1 |
Supply Voltage Min | 4V |
Supply Voltage Max | 5.5V |
Logic Case Style | TSSOP |
No. of Pins | 16Pins |
Logic IC Family | 74CBT |
Logic IC Base Number | 74257 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
On Resistance Rds(on) | 7ohm |
On State Resistance Max | 5ohm |
Operating Temperature Range | -40°C to +85°C |
Ratio | 1 |
Supply Voltage Range | 4V to 5.5V |
Ic, 1:2 Quad Fet Mux/Demux, Tssop-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a SN74CBT3257PWR .?
Additional datasheets, footprints and schematics for SN74CBT3257PWR . are listed on our Part Details page. You can also find images and similar parts to SN74CBT3257PWR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74CBT3257PWR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74CBT3257PWR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74CBT3257PWR . fall under?
The SN74CBT3257PWR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Logic.
Can I view similar or alternative parts?
You can view similar parts to SN74CBT3257PWR . when available in the Logic range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74CBT3257PWR . you can contact the distributor directly for product support, shipping queries etc.
Is the SN74CBT3257PWR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74CBT3257PWR . have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Farnell, Newark Electronics and element14 have stock available or on a lead time for SN74CBT3257PWR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74CBT3257PWR . often in real-time on the comparison pages.
What if I can't find stock of SN74CBT3257PWR .?
You can fill out our help required form which you can use to request a quote for SN74CBT3257PWR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.