No. of Channels | 8Channels |
---|---|
Output Current | 64mA |
Switch Type | SPST |
On State Resistance Max | 15ohm |
Logic Case Style | TSSOP |
No. of Pins | 20Pins |
Supply Voltage Min | 4V |
Supply Voltage Max | 5.5V |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic Function Number | 743245 |
Logic IC Base Number | 743245 |
Logic IC Function | Octal FET Bus Switch |
On Resistance Rds(on) | 5ohm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 4V to 5.5V |
Termination Type | Surface Mount Device |
Turn Off Time | 6ns |
Turn On Time | 5.9ns |
IC OCTAL FET BUS SW 20-PIN TSSOP SMD | Dan-Mar Components |
5-V, 1:1 (SPST), 8-channel general-purpose FET bus switch with 1 control input | Texas Instruments |
LOGIC, 74CBT, X BAR SWITCH, TSSOP20 | Farnell |
Logic, 74Cbt, X Bar Switch, Tssop20 | Newark Electronics |
Where can I find additional details, specifications and documents for a SN74CBT3245APWR .?
Additional datasheets, footprints and schematics for SN74CBT3245APWR . are listed on our Part Details page. You can also find images and similar parts to SN74CBT3245APWR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74CBT3245APWR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74CBT3245APWR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74CBT3245APWR . fall under?
The SN74CBT3245APWR . is listed under Semiconductors - ICs > Logic > Bus Switches.
Can I view similar or alternative parts?
You can view similar parts to SN74CBT3245APWR . when available in the Bus Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74CBT3245APWR . you can contact the distributor directly for product support, shipping queries etc.
Is the SN74CBT3245APWR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74CBT3245APWR . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for SN74CBT3245APWR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74CBT3245APWR . often in real-time on the comparison pages.
What if I can't find stock of SN74CBT3245APWR .?
You can fill out our help required form which you can use to request a quote for SN74CBT3245APWR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.