No. of Channels | 4Channels |
---|---|
Output Current | 64mA |
Switch Type | SPST |
On State Resistance Max | 22ohm |
Logic Case Style | SOIC |
No. of Pins | 14Pins |
Supply Voltage Min | 4V |
Supply Voltage Max | 5.5V |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74 |
Logic IC Base Number | 7431254 |
Logic IC Function | Quadruple FET Bus Switch |
On Resistance Rds(on) | 16ohm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage | 7V |
Termination Type | Surface Mount Device |
Turn Off Time | 4.7ns |
Turn On Time | 5.4ns |
5-V, 1:1 (SPST), 4-channel general-purpose FET bus switch with st&ard '125-type pinout | Texas Instruments |
Bus Switch 4-Element CMOS 4-IN 14-Pin SOIC Tube | Holdelec |
No. Of Channels:4Channels | Newark Electronics |
Where can I find additional details, specifications and documents for a SN74CBT3125D?
Additional datasheets, footprints and schematics for SN74CBT3125D are listed on our Part Details page. You can also find images and similar parts to SN74CBT3125D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74CBT3125D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74CBT3125D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74CBT3125D fall under?
The SN74CBT3125D is listed under Semiconductors - ICs > Logic > Bus Switches.
Can I view similar or alternative parts?
You can view similar parts to SN74CBT3125D when available in the Bus Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74CBT3125D you can contact the distributor directly for product support, shipping queries etc.
Is the SN74CBT3125D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74CBT3125D have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for SN74CBT3125D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74CBT3125D often in real-time on the comparison pages.
What if I can't find stock of SN74CBT3125D?
You can fill out our help required form which you can use to request a quote for SN74CBT3125D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.