SN74CBT1G125DBVR Logic by Texas Instruments

IC 1BIT FET BUS SWITCH SOT-23-5

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Texas Instruments Texas Instruments
195,464 units
Buy Now
View Full Pricing & Stock Comparison

Specifications

Output Current 64mA
Logic Type Multiplexer / Demultiplexer Bus Switch
No. of Channels 1
Input Level 2V
Logic Case Style SOT-23
No. of Pins 56
Supply Voltage Min 4V
Supply Voltage Max 5.5V

Alternative Descriptions

5-V, 1:1 (SPST), 1-channel general-purpose FET bus switch with flow-through pinout | Texas Instruments
IC SINGLE FET BUS SW SOT-23-5 SMD | Dan-Mar Components
Bus Switch 1-Element CMOS 1-IN 5-Pin SOT-23 T/R | Avnet America
Ic, 1Bit Fet Bus Switch, Sot-23-5 | Newark Electronics

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74CBT1G125DBVR?

Additional datasheets, footprints and schematics for SN74CBT1G125DBVR are listed on our Part Details page. You can also find images and similar parts to SN74CBT1G125DBVR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74CBT1G125DBVR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74CBT1G125DBVR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74CBT1G125DBVR fall under?

The SN74CBT1G125DBVR is listed under Semiconductors - ICs > Logic > Universal Bus Functions.

Can I view similar or alternative parts?

You can view similar parts to SN74CBT1G125DBVR when available in the Universal Bus Functions range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74CBT1G125DBVR you can contact the distributor directly for product support, shipping queries etc.

Is the SN74CBT1G125DBVR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74CBT1G125DBVR have stock available?

Authorised distributors including Texas Instruments have stock available or on a lead time for SN74CBT1G125DBVR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74CBT1G125DBVR often in real-time on the comparison pages.

What if I can't find stock of SN74CBT1G125DBVR?

You can fill out our help required form which you can use to request a quote for SN74CBT1G125DBVR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay